High Voltage, Rail-to-Rail Input/Output,Precisi
High-Voltage, Rail-to-Rail Input/Output, 5µV, 0.2µV/°C, Precision Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA192ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA192ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1006831-OPA192ID
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: e-trim™
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 5 µV
Current - Supply: 1mA
Current - Output / Channel: 65 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-44516-5
Base Product Number: OPA192
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers High VTG RRIO Prec Op Amps E-Trim
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA192ID | 687-OPA192ID | 296-44516-5-ND | 1006831-OPA192ID | OPA192ID | OPA192ID | OPA192ID | OPA192ID |
| Product Name | OPA192 High Voltage, Rail-to-Rail Input/Output,Precision Op Amps, E-Trim(TM) Series | SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||||
| VOS | 0.0250 millivolts | 0.0050 millivolts | 0.0050 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | |||||||
| GBW | 10 MHz | 10 MHz | 10 MHz |