Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR OPA191IDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 929640-OPA191IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA191 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-44359-6, 296-44359-1, OPA191IDGKR-ND, 296-44359-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929640-OPA191IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA191 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-44359-6, 296-44359-1, OPA191IDGKR-ND, 296-44359-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR - 929640-OPA191IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR
929640-OPA191IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR 929640-OPA191IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 929640-OPA191IDGKR Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: OPA191 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-44359-6, 296-44359-1, OPA191IDGKR-ND, 296-44359-2

Manufacturer: Texas Instruments
Win Source Part Number: 929640-OPA191IDGKR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA191
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44359-6, 296-44359-1, OPA191IDGKR-ND, 296-44359-2

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44359-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44359-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44359-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44359-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44359-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44359-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44359-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44359-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44359-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Operational Amplifier IC
687-OPA191IDGKR
Low-Power Operational Amplifier IC 687-OPA191IDGKR
Low-Power, Precision, 36-V, e-trim CMOS Amplifier 8-VSSOP -40 to 125 Product overview: OPA191IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA191IDGKR can be used for catalog matching and distributor lookup.

Low-Power, Precision, 36-V, e-trim CMOS Amplifier 8-VSSOP -40 to 125 Product overview: OPA191IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA191IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OP AMP PREC E-TRIM 8VSSOP - 815-OPA191IDGKR - Utmel Electronic Limited
Hong Kong, China
IC OP AMP PREC E-TRIM 8VSSOP
815-OPA191IDGKR
IC OP AMP PREC E-TRIM 8VSSOP 815-OPA191IDGKR
IC OP AMP PREC E-TRIM 8VSSOP

IC OP AMP PREC E-TRIM 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA191IDGKR
Precision Amplifiers OPA191IDGKR
Precision Amplifiers Low-Power, Precision, 36-V, e-trim CMOS Amplifier 8-VSSOP -40 to 125

Precision Amplifiers Low-Power, Precision, 36-V, e-trim CMOS Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA191IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA191IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA191IDGKR
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA191IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA191IDGKR
IC OPAMP GP 1 CIRCUIT 8VSSOP

IC OPAMP GP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA191IDGKR
Instrumentation, OP Amps, Buffer Amps OPA191IDGKR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 929640-OPA191IDGKR 296-44359-6-ND 687-OPA191IDGKR 815-OPA191IDGKR OPA191IDGKR OPA191IDGKR OPA191IDGKR OPA191IDGKR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDGKR Instrumentation, Op Amps, Buffer Amps Low-Power Operational Amplifier IC IC OP AMP PREC E-TRIM 8VSSOP Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps
Slew Rate 5.5 V/µs 5.50E-6 V/µs 5.50E-6 V/µs 5.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
3 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620602VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642SH - 859561-AD642SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-99-8
View Details
2 suppliers