Manufacturer: Texas Instruments
Win Source Part Number: 929639-OPA191IDBVR
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA191
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44386-1, 296-44386-2, OPA191IDBVR-ND, 296-44386-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Low-Power, Precision, 36-V, e-trim CMOS Amplifier 5-SOT-23 -40 to 125 Product overview: OPA191IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA191IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers Low-Power, Precision, 36-V, e-trim CMOS Amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929639-OPA191IDBVR | 296-44386-1-ND | 687-OPA191IDBVR | OPA191IDBVR | OPA191IDBVR | OPA191IDBVR | OPA191IDBVR | OPA191IDBVR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA191IDBVR | Instrumentation, Op Amps, Buffer Amps | Low-Power SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | Surface Mount | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1400 milliamps | 0.1400 milliamps | 0.1400 milliamps | |||||
| Slew Rate | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | 5.5 V/µs |