Precision Op Amp, Zero-Drift, 20V, 8-Pin, AEC-Q100 Product overview: OPA188AQDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA188AQDGKRQ1 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 806171-OPA188AQDGKRQ
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Current - Supply: 450μA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OP AMP ZERO DRIFT RR 8VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
Operational Amplifiers - Op Amps Automotive-Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA188AQDGKRQ1 | 296-46905-2-ND | 806171-OPA188AQDGKRQ1 | OPA188AQDGKRQ1 | OPA188AQDGKRQ1 | 815-OPA188AQDGKRQ1 | OPA188AQDGKRQ1 | OPA188AQDGKRQ1 |
| Product Name | Automotive 20V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA188AQDGKRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OP AMP ZERO DRIFT RR 8VSSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | Single-Supply | Rail-Rail-Out; Rail-Rail-In | |||||
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | |||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 8.00E-7 V/µs | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | -40degC ~ 125degC |