Zero drift (10µV, 0.001µV/°C), MUX-friendly, low-noise, RRO, CMOS precision op amp 8-SOIC -40 to 125 Product overview: OPA187IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA187IDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1192650-OPA187IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 100µA
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53501-1,296-5350
Base Product Number: OPA187
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
550kHz 1uV 100pA Single SOIC-8 Precision OpAmps ROHS
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 1-V Vos, 0.005-V/-C, rail-to-rail output, low-power 36V zero-drift operational amplifier 8-SOIC -40 to 125
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA187IDR | 1192650-OPA187IDR | 296-53501-6-ND | OPA187IDR | OPA187IDR | OPA187IDR | OPA187IDR | OPA187IDR | OPA187IDR |
| Product Name | SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||||
| VOS | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||
| IBIAS | 1.00E-4 µA | 1.00E-4 µA | 1.00E-4 µA | 1.00E-4 µA | |||||
| GBW | 0.5500 MHz | 0.5500 MHz | 0.5500 MHz | 0.5500 MHz |