Zero drift (10µV, 0.001µV/°C), MUX-friendly, low-noise, RRO, CMOS precision op amp 5-SOT-23 -40 to 125 Product overview: OPA187IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA187IDBVT can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Win Source Part Number: 1383108-OPA187IDBVT
Category: Integrated Circuits (ICs)>Linear>Amplifi
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250 pcs
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 100 pA
Voltage - Input Offset: 1 µV
Current - Supply: 100µA
Current - Output / Channel: 30 mA
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: OPA187
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
Moisture Sensitivity Level (MSL): 2 (1 Year)
Operational Amplifiers - Op Amps 1-V Vos, 0.005-V/-C, rail-to-rail output, low-power 36V zero-drift operational amplifier 5-SOT-23 -40 to 125
550kHz 1uV 100pA Single SOT-23-5 Precision OpAmps ROHS
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA187IDBVT | 296-51490-1-ND | 1383108-OPA187IDBVT | OPA187IDBVT | OPA187IDBVT | OPA187IDBVT | OPA187IDBVT | OPA187IDBVT |
| Product Name | SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier/Comparator >> Precision OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||||
| Package Type | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SOT23 | SOT-23-5 | SOT; SC-74A, SOT-753 |