Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA182IDR

Description
Win Source Part Number: 1357484-OPA182IDR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 850µA Current - Output / Channel: 65 mA Number of Circuits: 1 -3db Bandwidth: 3.6 MHz Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1357484-OPA182IDR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 850µA Current - Output / Channel: 65 mA Number of Circuits: 1 -3db Bandwidth: 3.6 MHz Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357484-OPA182IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357484-OPA182IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357484-OPA182IDR
Win Source Part Number: 1357484-OPA182IDR Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 850µA Current - Output / Channel: 65 mA Number of Circuits: 1 -3db Bandwidth: 3.6 MHz Amplifier Type: Zero-Drift Slew Rate: 10V/µs Gain Bandwidth Product: 5 MHz Current - Input Bias: 50 pA Voltage - Input Offset: 0.45 µV Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1357484-OPA182IDR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 850µA
Current - Output / Channel: 65 mA
Number of Circuits: 1
-3db Bandwidth: 3.6 MHz
Amplifier Type: Zero-Drift
Slew Rate: 10V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 0.45 µV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA182IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA182IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA182IDRDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA182IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA182IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA182IDRTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA182IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA182IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA182IDRCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA182IDR
Operational Amplifier IC 687-OPA182IDR
36-V, 5-MHZ, SINGLE, LOW-NOISE, Product overview: OPA182IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA182IDR can be used for catalog matching and distributor lookup.

36-V, 5-MHZ, SINGLE, LOW-NOISE, Product overview: OPA182IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA182IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA182IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA182IDR
Instrumentation, OP Amps, Buffer Amps OPA182IDR
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA182IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA182IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA182IDR
36-V, 5-MHZ, SINGLE, LOW-NOISE

36-V, 5-MHZ, SINGLE, LOW-NOISE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA182IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA182IDR
Instrumentation, OP Amps, Buffer Amps OPA182IDR
36-V, 5-MHZ, SINGLE, LOW-NOISE,

36-V, 5-MHZ, SINGLE, LOW-NOISE,

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA182IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA182IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA182IDR
36-V, 5-MHZ, SINGLE, LOW-NOISE,

36-V, 5-MHZ, SINGLE, LOW-NOISE,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1357484-OPA182IDR 296-OPA182IDRDKR-ND 687-OPA182IDR OPA182IDR OPA182IDR OPA182IDR OPA182IDR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.8500 milliamps 0.8500 milliamps 0.8500 milliamps 0.8500 milliamps
VOS 4.50E-4 millivolts 4.50E-4 millivolts 4.50E-4 millivolts
IBIAS 5.00E-5 µA 5.00E-5 µA 5.00E-5 µA
GBW 5 MHz 5 MHz 5 MHz
Slew Rate 10 V/µs 10 V/µs 10 V/µs 10 V/µs 10 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513AR-REEL - 859753-AD8513AR-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC
View Details
Op Amps - 2484283P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details