Manufacturer: Texas Instruments
Win Source Part Number: 806961-OPA180QDGKRQ1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 250pA
Voltage - Input Offset: 15μV
Current - Supply: 450μA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Zero-Drift Op Amp, 20V, 0.8V/µs, 2000kHz, 8-Pin VSSOP Product overview: OPA180QDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8V, 2000kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 0.8V, 2000kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA180QDGKRQ1 can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP
Operational Amplifiers - Op Amps Automotive-Qualified
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 806961-OPA180QDGKRQ1 | 687-OPA180QDGKRQ1 | 296-46959-2-ND | OPA180QDGKRQ1 | OPA180QDGKRQ1 | OPA180QDGKRQ1 | OPA180QDGKRQ1 | OPA180QDGKRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180QDGKRQ1 | 20V 0.8V 2000kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||
| VOS | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz |