0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-SOIC -40 to 105
0.1-µV/°C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-SOIC -40 to 105 Product overview: OPA180IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA180IDR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 806597-OPA180IDR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 250pA
Voltage - Input Offset: 15μV
Current - Supply: 450μA
Voltage - Supply, Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: OPA180
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Precision Amplifiers 36-V Zero Drift Low-Noise, Op Amp
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA180IDR | 687-OPA180IDR | 296-40437-2-ND | 806597-OPA180IDR | OPA180IDR | OPA180IDR | OPA180IDR | OPA180IDR | OPA180IDR |
| Product Name | OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier | SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA180IDR | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 0.0750 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| Quiescent Current (IQ) | 525 microamps | ||||||||
| CMRR | 104 dB |