The OPA180 is a single-channel, zero-drift operational amplifier with a maximum offset voltage of 75 μV and a drift of 0.1 μV/°C, designed for precision applications requiring low noise and rail-to-rail output swing within 18 mV of the supply rails. It operates from single or dual supplies ranging from 4 V to 36 V and draws a maximum quiescent current of 525 μA. The OPA180ID package variant is housed in an 8-pin SOIC with a specified operating temperature range of -40°C to +125°C. The device features RFI-filtered inputs, a bias current of 250 pA typical, and offers high PSRR (126 dB) and CMRR (114 dB).
0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier 8-SOIC -40 to 105
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA180ID | OPA180ID-ND | OPA180ID | OPA180ID | OPA180ID |
| Product Name | OPA180 0.1-?V/?C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 36 volts | ||||
| VOS | 0.0750 millivolts | 0.0150 millivolts | |||
| Quiescent Current (IQ) | 525 microamps | ||||
| CMRR | 104 dB |