Texas Instruments OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDR

Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier - OPA172IDR - Texas Instruments
Dallas, TX, United States
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier
OPA172IDR
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDR
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SOIC -40 to 125

36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37237-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37237-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37237-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37237-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37237-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37237-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37237-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37237-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37237-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - OPA172IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 1000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
10MHz 36V 10V SOIC Operational Amplifier IC
687-OPA172IDR
10MHz 36V 10V SOIC Operational Amplifier IC 687-OPA172IDR
1-Ch Op Amp, 10MHz, 36V, 10V/µs, 8-SOIC, 1.6mA Product overview: OPA172IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 36V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 36V, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDR can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 10MHz, 36V, 10V/µs, 8-SOIC, 1.6mA Product overview: OPA172IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 36V, 10V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 36V, 10V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDR - 1233391-OPA172IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDR
1233391-OPA172IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDR 1233391-OPA172IDR
Manufacturer: Texas Instruments Win Source Part Number: 1233391-OPA172IDR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233391-OPA172IDR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA172IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDR
Instrumentation, OP Amps, Buffer Amps OPA172IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA172IDR
Operational Amplifiers - Op Amps OPA172IDR
Operational Amplifiers - Op Amps 36V SGL-Supply 10-MHz RRO Op Amp

Operational Amplifiers - Op Amps 36V SGL-Supply 10-MHz RRO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA172IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDR
Instrumentation, OP Amps, Buffer Amps OPA172IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA172IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA172IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 10Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments - 33AH4561 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments
33AH4561
Op-Amp, 10Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments 33AH4561
OP-AMP, 10MHZ, 10V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 10MHZ, 10V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA172IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA172IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA172IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA172IDR 296-37237-2-ND OPA172IDR 687-OPA172IDR 1233391-OPA172IDR OPA172IDR OPA172IDR OPA172IDR OPA172IDR 33AH4561 OPA172IDR
Product Name OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier Instrumentation, Op Amps, Buffer Amps 10MHz 36V 10V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDR Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 10Mhz, 10V/us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 36 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers