Texas Instruments OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDBVT

Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA172IDBVT is a low-noise operational amplifier from Texas Instruments, designed for a wide supply range of +4.5 V to +36 V. It features a gain bandwidth of 10 MHz and a low offset voltage of ±0.2 mV, making it suitable for precision applications. The device operates with a low quiescent current of 1.6 mA per amplifier and has a low input bias current of ±8 pA. It supports rail-to-rail output and has a high common-mode rejection ratio of 120 dB. The OPA172IDBVT is specified for operation over a temperature range of -40°C to +125°C, ensuring reliability in various environments. This operational amplifier is available in a compact SOT-23 package, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The OPA172IDBVT is a low-noise operational amplifier from Texas Instruments, designed for a wide supply range of +4.5 V to +36 V. It features a gain bandwidth of 10 MHz and a low offset voltage of ±0.2 mV, making it suitable for precision applications. The device operates with a low quiescent current of 1.6 mA per amplifier and has a low input bias current of ±8 pA. It supports rail-to-rail output and has a high common-mode rejection ratio of 120 dB. The OPA172IDBVT is specified for operation over a temperature range of -40°C to +125°C, ensuring reliability in various environments. This operational amplifier is available in a compact SOT-23 package, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier - OPA172IDBVT - Texas Instruments
Dallas, TX, United States
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier
OPA172IDBVT
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDBVT
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125

36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT - 1084564-OPA172IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT
1084564-OPA172IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT 1084564-OPA172IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1084564-OPA172IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.6mA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1084564-OPA172IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.6mA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
10MHz 36V 10V SOT-23 Operational Amplifier IC
687-OPA172IDBVT
10MHz 36V 10V SOT-23 Operational Amplifier IC 687-OPA172IDBVT
1-Ch 10MHz Op Amp, 36V, 10V/µs, SOT-23-5 Product overview: OPA172IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 36V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 36V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDBVT can be used for catalog matching and distributor lookup.

1-Ch 10MHz Op Amp, 36V, 10V/µs, SOT-23-5 Product overview: OPA172IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 36V, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 36V, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37797-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37797-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37797-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37797-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37797-6-ND
Instrumentation, Op Amps, Buffer Amps 296-37797-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37797-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37797-1-ND
Instrumentation, Op Amps, Buffer Amps 296-37797-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA172IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA172IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, 10Mhz, 10V/us, 0.00115V, Sot-23; No. Of Amplifiers Texas Instruments - 61X9261 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 10Mhz, 10V/us, 0.00115V, Sot-23; No. Of Amplifiers Texas Instruments
61X9261
Op Amp, 10Mhz, 10V/us, 0.00115V, Sot-23; No. Of Amplifiers Texas Instruments 61X9261
OP AMP, 10MHZ, 10V/US, 0.00115V, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

OP AMP, 10MHZ, 10V/US, 0.00115V, SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, 10Mhz, 200Uv, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH6927 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 10Mhz, 200Uv, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH6927
Op-Amp, 10Mhz, 200Uv, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH6927
OP-AMP, 10MHZ, 200UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 10MHZ, 200UV, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDBVT
Instrumentation, OP Amps, Buffer Amps OPA172IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDBVT
Instrumentation, OP Amps, Buffer Amps OPA172IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA172IDBVT
Operational Amplifiers - Op Amps OPA172IDBVT
Operational Amplifiers - Op Amps 36V,Single-Supply,10 MHz, RRO,Op Amp

Operational Amplifiers - Op Amps 36V,Single-Supply,10 MHz, RRO,Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA172IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA172IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA172IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA172IDBVT 1084564-OPA172IDBVT 687-OPA172IDBVT 296-37797-2-ND OPA172IDBVT 61X9261 29AH6927 OPA172IDBVT OPA172IDBVT OPA172IDBVT OPA172IDBVT
Product Name OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVT 10MHz 36V 10V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 10Mhz, 10V/us, 0.00115V, Sot-23; No. Of Amplifiers Texas Instruments Op-Amp, 10Mhz, 200Uv, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 2.25 to 36 volts 4.5 volts 36 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details