Texas Instruments OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDBVR

Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier - OPA172IDBVR - Texas Instruments
Dallas, TX, United States
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier
OPA172IDBVR
OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier OPA172IDBVR
36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125

36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40433-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40433-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40433-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40433-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40433-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40433-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40433-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40433-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40433-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
36V SOT-23 Operational Amplifier IC
687-OPA172IDBVR
36V SOT-23 Operational Amplifier IC 687-OPA172IDBVR
1-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 5-SOT-23 -40 to 125 Product overview: OPA172IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDBVR can be used for catalog matching and distributor lookup.

1-Channel, 10-MHz, 36V, high slew-rate, low-noise, RRO, op amp 5-SOT-23 -40 to 125 Product overview: OPA172IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA172IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR - 1084563-OPA172IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR
1084563-OPA172IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR 1084563-OPA172IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1084563-OPA172IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 1.6mA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1084563-OPA172IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.6mA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - OPA172IDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
OPA172IDBVR
Operational Amplifier/Comparator >> Operational Amplifier OPA172IDBVR
8pA Single 10MHz SOT-23-5 Operational Amplifier ROHS

8pA Single 10MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDBVR
Instrumentation, OP Amps, Buffer Amps OPA172IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA172IDBVR
Operational Amplifiers - Op Amps OPA172IDBVR
Operational Amplifiers - Op Amps Operational Amplifier

Operational Amplifiers - Op Amps Operational Amplifier

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA172IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA172IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA172IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA172IDBVR
Instrumentation, OP Amps, Buffer Amps OPA172IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA172IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA172IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA172IDBVR 296-40433-2-ND 687-OPA172IDBVR 1084563-OPA172IDBVR OPA172IDBVR OPA172IDBVR OPA172IDBVR OPA172IDBVR OPA172IDBVR OPA172IDBVR
Product Name OPA172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier Instrumentation, Op Amps, Buffer Amps 36V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA172IDBVR Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Operational Amplifier IC - 687-ALM2403QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 24 volts
Slew Rate 50 V/µs
View Details
7 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details