Texas Instruments OPA171-Q1 Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AQDBVRQ1

Description
Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA171-Q1 Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages - OPA171AQDBVRQ1 - Texas Instruments
Dallas, TX, United States
OPA171-Q1 Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages
OPA171AQDBVRQ1
OPA171-Q1 Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages OPA171AQDBVRQ1
Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29036-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29036-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29036-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29036-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29036-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29036-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29036-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29036-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29036-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3MHz 36V 1.5V SOT-23 Operational Amplifier IC
687-OPA171AQDBVRQ1
3MHz 36V 1.5V SOT-23 Operational Amplifier IC 687-OPA171AQDBVRQ1
3MHz Op Amp, 36V, 1.5V/µs, 250uV Vos, SOT-23 Product overview: OPA171AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AQDBVRQ1 can be used for catalog matching and distributor lookup.

3MHz Op Amp, 36V, 1.5V/µs, 250uV Vos, SOT-23 Product overview: OPA171AQDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 - 1084562-OPA171AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1
1084562-OPA171AQDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 1084562-OPA171AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1084562-OPA171AQDBVR Q1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 8pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 475μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): OPA171AIDBVT; MAX44241AUK+; MAX44244AUK+T; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084562-OPA171AQDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 475μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OPA171AIDBVT; MAX44241AUK+; MAX44244AUK+T;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA171AQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA171AQDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA171AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA171AQDBVRQ1
Operational Amplifiers - Op Amps OPA171AQDBVRQ1
Operational Amplifiers - Op Amps AC 36V,Low Pwr,RRO Gen Purp Op Amp

Operational Amplifiers - Op Amps AC 36V,Low Pwr,RRO Gen Purp Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA171AQDBVRQ1
Instrumentation, OP Amps, Buffer Amps OPA171AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op-Amp, 3Mhz, 1.5V/us, Sot23-5; No. Of Amplifiers Texas Instruments - 28AH4441 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 1.5V/us, Sot23-5; No. Of Amplifiers Texas Instruments
28AH4441
Op-Amp, 3Mhz, 1.5V/us, Sot23-5; No. Of Amplifiers Texas Instruments 28AH4441
OP-AMP, 3MHZ, 1.5V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 3MHZ, 1.5V/US, SOT23-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA171AQDBVRQ1
Instrumentation, OP Amps, Buffer Amps OPA171AQDBVRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA171AQDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA171AQDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number OPA171AQDBVRQ1 296-29036-1-ND 687-OPA171AQDBVRQ1 1084562-OPA171AQDBVRQ1 OPA171AQDBVRQ1 OPA171AQDBVRQ1 OPA171AQDBVRQ1 28AH4441 OPA171AQDBVRQ1 OPA171AQDBVRQ1
Product Name OPA171-Q1 Automotive 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages Instrumentation, Op Amps, Buffer Amps 3MHz 36V 1.5V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AQDBVRQ1 Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 3Mhz, 1.5V/us, Sot23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 to 36 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CGS2535V - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers