36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
1-Ch 3MHz 36V Op Amp, SOT-553, 1.5V/µs Slew Rate Product overview: OPA171AIDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDRLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209433-OPA171AIDRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Family Name: OPA171
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SOT
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 475μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): LT1637IDD; AD8627AKS-ReelAD8627
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
IC OPAMP GP 1 CIRCUIT SOT5
Operational Amplifiers - Op Amps 36V,Low Pwr,RRO,Gen Purp Op Amp
IC OPAMP GP 1 CIRCUIT SOT5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA171AIDRLR | 296-46444-1-ND | 687-OPA171AIDRLR | 209433-OPA171AIDRLR | OPA171AIDRLR | OPA171AIDRLR | OPA171AIDRLR | OPA171AIDRLR | OPA171AIDRLR |
| Product Name | OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages | Instrumentation, Op Amps, Buffer Amps | 3MHz 36V 1.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDRLR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 36 volts | 2.7 volts | ||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 595 microamps | ||||||||
| CMRR | 104 dB |