The OPA171AID is a single operational amplifier in an 8-pin SOIC package measuring 4.9mm by 6mm, designed for general-purpose applications with a supply range of 2.7V to 36V and operating temperature from -40°C to +125°C. It features rail-to-rail output, 3MHz gain bandwidth, 475µA quiescent current per amplifier, 14nV/√Hz input-referred noise, and input common-mode range extending beyond the negative and positive supply rails. The device includes RFI filtered inputs and is stable with capacitive loads up to 300pF.
36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch Op Amp, 3MHz BW, 36V, 1.5V/µs Slew, 15pA Ib, 104dB CMRR, 120dB PSRR Product overview: OPA171AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233387-OPA171AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Audio, Test & Measurement
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP AMP, RRO, 3MHZ, LP, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 36V,Low Power,RRO Gen Purp Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA171AID | 296-28068-ND | 687-OPA171AID | 1233387-OPA171AID | OPA171AID | 29AH6926 | OPA171AID | OPA171AID | OPA171AID | OPA171AID |
| Product Name | OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages | Instrumentation, Op Amps, Buffer Amps | 3MHz 36V 1.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Rro, 3Mhz, Lp, 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 1.35 to 18 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 595 microamps | |||||||||
| CMRR | 104 dB |