Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
SoundPlus™ Low-Power, Low-Noise, High-Performance Dual Bipolar-Input Audio Op Amp 8-SOIC -40 to 125 Product overview: OPA1692IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance, Dual, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, High-Performance, Dual, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1692IDR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifiers SoundPlusG Low-Power, Low-Noise, High-Performance Dual Bipolar-Input Audio Op Amp 8-SOIC -40 to 125
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-51489-6-ND | 687-OPA1692IDR | OPA1692IDR | OPA1692IDR | OPA1692IDR | OPA1692IDR | OPA1692IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power High-Performance Dual SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||||
| Slew Rate | 23 V/µs | 23 V/µs | 23 V/µs | 2.30E-5 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |