Dual Op Amp, 23V/µs, 5.1MHz, 8-Pin, Automotive Product overview: OPA1692IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 23V, 5.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 23V, 5.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1692IDGKR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps SoundPlusG Low-Power, Low-Noise, High-Performance Dual Bipolar-Input Audio Op Amp 8-VSSOP -40 to 125
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1692IDGKR | 296-49844-2-ND | OPA1692IDGKR | OPA1692IDGKR | OPA1692IDGKR | OPA1692IDGKR | OPA1692IDGKR |
| Product Name | Automotive Dual 23V 5.1MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | ||||
| Slew Rate | 23 V/µs | 2.30E-5 V/µs | 23 V/µs | 23 V/µs | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |