Audio Op Amp, 2-CH, Class-AB, 8-Pin WSON EP, Industrial Product overview: OPA1688IDRGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1688IDRGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1233383-OPA1688IDRGR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Consumer Electronics, Automotive
Operational Amplifier, 2 Func, 1500uV Offset-Max, PDSO8
OP AMP, DUAL, 10MHZ, 8V/US, WSON-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:8V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
OP AMP, DUAL, 10MHZ, 8V/US, WSON-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:8V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:WSON; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps 36V, 10MHz, Low Distortion High Drive Rail-to-Rail Output Audio Operational Amplifiers 8-SON -40 to 85
IC OPAMP GP 2 CIRCUIT 8SON
WSON-8-EP(3x3) Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SON
IC OPAMP AUDIO 2 CIRCUIT 8SON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1688IDRGR | 296-43003-2-ND | 1233383-OPA1688IDRGR | OPA1688IDRGR | 29AH6924 | OPA1688IDRGR | OPA1688IDRGR | OPA1688IDRGR | OPA1688IDRGR | OPA1688IDRGR | OPA1688IDRGR |
| Product Name | Industrial Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1688IDRGR | Op Amp, Dual, 10Mhz, 8V/us, Wson-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||||||
| Slew Rate | 8 V/µs | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | ||||||
| Package Type | 8-WFDFN Exposed Pad | WSON8 | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad |