20V Op Amp, 10MHz, 8-SOIC, Dual, Industrial Product overview: OPA1688IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 20V, 10MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 20V, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1688IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233382-OPA1688IDR
Family Name: OPA1688
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): OPA1688IDRGR; OPA1688IDRGT; OPA1688ID;
Introduction Date: September 18, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Consumer Electronics, Automotive
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP AUDIO 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 36V, 10MHz, Low Distortion High Drive Rail-to-Rail Output Audio Operational Amplifiers 8-SOIC -40 to 85
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1688IDR | 296-47272-6-ND | 1233382-OPA1688IDR | OPA1688IDR | OPA1688IDR | OPA1688IDR | OPA1688IDR | OPA1688IDR |
| Product Name | Industrial Dual 20V 10MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1688IDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | |||||
| Slew Rate | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |