OPA1682IDGKR -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Texas Instruments
Instrumentation, OP Amps, Buffer Amps
OPA1682IDGKR
Description
Amplifier Circuit
-
Quarktwin Technology Ltd.
Description
Amplifier Circuit
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
OPA1682IDGKR |
|
Product Name
|
Instrumentation, OP Amps, Buffer Amps |
|
Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
Supply Voltage (VS)
2 to 10 volts
Source Current (IS)
0.0500 milliamps
IBIAS
1.00E-5 µA
View Details
5 suppliers
GBW
1000 MHz
Slew Rate
800 V/µs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Standards
RoHS
Package Type
SSOP; SOP; SSOP
Operating Range
Speaker
View Details
Source Current (IS)
0.3750 milliamps
Bandwidth
0.8000 MHz
View Details