Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Audio Op Amp, Low Distortion, Low Noise, 16MHz, 8-Pin VSSOP Product overview: OPA1678IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1678IDGKT can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP-AMP, 16MHZ, 9V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:16MHz; Slew Rate:9V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual low distortion, low noise, tool box audio op amp 8-VSSOP -40 to 85
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-46561-6-ND | 687-OPA1678IDGKT | OPA1678IDGKT | OPA1678IDGKT | OPA1678IDGKT | OPA1678IDGKT | 52AH7345 | OPA1678IDGKT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 16MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 16Mhz, 9V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | |||||
| Slew Rate | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | 9 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |