Texas Instruments Connectors,Interconnects OPA1677DR

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Amplifier Type: Chopper (Zero-Drift) Output Type: Inverted Slew Rate: 0.035 V/μs Gain Bandwidth Product: 720MHz Current - Input Bias: 125nA Voltage - Input Offset: 700μV
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Amplifier Type: Chopper (Zero-Drift) Output Type: Inverted Slew Rate: 0.035 V/μs Gain Bandwidth Product: 720MHz Current - Input Bias: 125nA Voltage - Input Offset: 700μV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Amplifier Type: Chopper (Zero-Drift) Output Type: Inverted Slew Rate: 0.035 V/μs Gain Bandwidth Product: 720MHz Current - Input Bias: 125nA Voltage - Input Offset: 700μV

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Amplifier Type: Chopper (Zero-Drift)
Output Type: Inverted
Slew Rate: 0.035 V/μs
Gain Bandwidth Product: 720MHz
Current - Input Bias: 125nA
Voltage - Input Offset: 700μV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
High Speed MIL-DTL-83527 -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details