LOW DISTORTION (-120 DB), LOW NO Product overview: OPA1677DBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1677DBVR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1319489-OPA1677DBVR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull
Amplifier Type: General Purpose
Slew Rate: 9V/µs
Gain Bandwidth Product: 16 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 mV
Current - Supply: 2mA
Current - Output / Channel: 50 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-OPA1677DBVRTR,29
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
LOW DISTORTION (-120 DB), LOW NO
General Purpose Amplifier 1 Circuit Push-Pull SOT-23-5
LOW DISTORTION (-120 DB), LOW NO
LOW DISTORTION (-120 DB), LOW NO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1677DBVR | 296-OPA1677DBVRCT-ND | 1319489-OPA1677DBVR | OPA1677DBVR | OPA1677DBVR | OPA1677DBVR | OPA1677DBVR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | 9 V/µs | |
| Bandwidth | 16 MHz | 16 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |