Audio Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Audio Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Audio Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Single supply, wide bandwidth (13MHz), low noise (7nV/RtHz), RRIO audio op amp 5-SOT-23 -40 to 125 Product overview: OPA1671IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1671IDBVR can be used for catalog matching and distributor lookup.
Audio Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC AUDIO 1 CIRCUIT SOT23-5
IC AUDIO 1 CIRCUIT SOT23-5
IC AUDIO 1 CIRCUIT SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA1671IDBVRCT-ND | 687-OPA1671IDBVR | OPA1671IDBVR | OPA1671IDBVR | OPA1671IDBVR | OPA1671IDBVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 13MHz SOT-23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.9400 milliamps | 0.9400 milliamps | 0.9400 milliamps | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount | Surface Mount |