Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 14-TSSOP -40 to 85
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 143788-OPA1664AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 22MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quad Audio Op Amp, 22MHz GBW, 1.5mA, 18V, TSSOP Product overview: OPA1664AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22MHz, 1.5mA, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 22MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1664AIPWR can be used for catalog matching and distributor lookup.
IC AUDIO 4 CIRCUIT 14TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Sound Plus Lo-Pwr Lo-Noise Op Amps
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1664AIPWR | 296-40431-2-ND | 143788-OPA1664AIPWR | 687-OPA1664AIPWR | OPA1664AIPWR | OPA1664AIPWR | OPA1664AIPWR | OPA1664AIPWR | OPA1664AIPWR |
| Product Name | OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AIPWR | Quad 22MHz 1.5mA 18V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1500 microamps | ||||||||
| CMRR | 114 dB |