Texas Instruments OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps OPA1664AID

Description
Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps - OPA1664AID - Texas Instruments
Dallas, TX, United States
OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps
OPA1664AID
OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps OPA1664AID
Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 14-SOIC -40 to 85

Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319881-OPA1664AID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319881-OPA1664AID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319881-OPA1664AID
Manufacturer: Texas Instruments Win Source Part Number: 1319881-OPA1664AID Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 4 Standard Package: 50 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: Audio Slew Rate: 17V/µs Gain Bandwidth Product: 22 MHz Current - Input Bias: 600 nA Voltage - Input Offset: 500 µV Current - Supply: 1.5mA (x4 Channels) Current - Output / Channel: 50 mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-39102-5,2156-OPA 1664AID,TEXTISOPA166 4AID,OPA1664AID-ND Base Product Number: OPA1664 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 36 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319881-OPA1664AID
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17V/µs
Gain Bandwidth Product: 22 MHz
Current - Input Bias: 600 nA
Voltage - Input Offset: 500 µV
Current - Supply: 1.5mA (x4 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-39102-5,2156-OPA1664AID,TEXTISOPA1664AID,OPA1664AID-ND
Base Product Number: OPA1664
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet
Op Amps - 8258428P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258428P
Op Amps 8258428P
Texas Instruments OPA1664AID

Texas Instruments OPA1664AID

Supplier's Site
Op Amps - 8258428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8258428
Op Amps 8258428
Texas Instruments OPA1664AID

Texas Instruments OPA1664AID

Supplier's Site
Op Amps - 1628658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1628658
Op Amps 1628658
Texas Instruments OPA1664AID

Texas Instruments OPA1664AID

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-39102-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39102-5-ND
Instrumentation, Op Amps, Buffer Amps 296-39102-5-ND
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 22MHz 1.5mA 18V Operational Amplifier IC
687-OPA1664AID
Quad 22MHz 1.5mA 18V Operational Amplifier IC 687-OPA1664AID
Quad Audio Op Amp, 22MHz BW, 1.5mA, 18V, 106dB CMRR, 1.5µA Ib, 14-SOIC Product overview: OPA1664AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22MHz, 1.5mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 22MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1664AID can be used for catalog matching and distributor lookup.

Quad Audio Op Amp, 22MHz BW, 1.5mA, 18V, 106dB CMRR, 1.5µA Ib, 14-SOIC Product overview: OPA1664AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22MHz, 1.5mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 22MHz, 1.5mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1664AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1664AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA1664AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA1664AID
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA1664AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA1664AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA1664AID
IC AUDIO 4 CIRCUIT 14SOIC

IC AUDIO 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA1664AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA1664AID
Instrumentation, OP Amps, Buffer Amps OPA1664AID
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Op Amp, R To R, 22Mhz, 17V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH4435 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, R To R, 22Mhz, 17V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH4435
Op Amp, R To R, 22Mhz, 17V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH4435
OP AMP, R TO R, 22MHZ, 17V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:22MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP AMP, R TO R, 22MHZ, 17V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:22MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA1664AID
Operational Amplifiers - Op Amps OPA1664AID
Operational Amplifiers - Op Amps Sound Plus Lo-Pwr Lo-Noise Op Amps

Operational Amplifiers - Op Amps Sound Plus Lo-Pwr Lo-Noise Op Amps

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA1664AID 1319881-OPA1664AID 8258428P 8258428 296-39102-5-ND 687-OPA1664AID OPA1664AID OPA1664AID OPA1664AID 28AH4435 OPA1664AID
Product Name OPA1664 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Quad 22MHz 1.5mA 18V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op Amp, R To R, 22Mhz, 17V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 36 volts 3 to 36 volts 3 volts 1.5 to 36 volts
VOS 1.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 114 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
2.5MHZ Operational Amplifier IC - 687-INA110KP G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 17 V/µs
Bandwidth 2.5 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Linear - Amplifiers - Audio - LM4811YDX/NOPB - Lingto Electronic Limited
Specs
Output Power 0.1050 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers