The OPA1662AIDRQ1 is a dual, bipolar-input audio operational amplifier qualified for automotive applications, operating over an ambient temperature range of -40°C to 85°C. It is housed in an 8-pin SOIC package measuring 4.90mm × 3.91mm. The device features a low voltage noise density of 3.3 nV/√Hz at 1 kHz, ultra-low total harmonic distortion plus noise of 0.00006% at 1 kHz, a quiescent current of 1.5 mA per channel, a slew rate of 17 V/μs, and a gain bandwidth of 22 MHz. It supports a wide supply range of ±1.5 V to ±18 V or 3 V to 36 V, includes rail-to-rail output, and provides an output drive capability of ±30 mA. The part is AEC-Q100 qualified with HBM ESD classification Level H2 and CDM ESD classification Level C3B.
Automotive Catalog, Sound Plus, Low-Power, Low-Noise and Distortion, Audio Op Amp 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233379-OPA1662AIDRQ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Dual Audio Amp, 22MHz GBW, 106dB CMRR, 50mA Out, 18V, SOIC-8 Product overview: OPA1662AIDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22MHz, 50mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22MHz, 50mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1662AIDRQ1 can be used for catalog matching and distributor lookup.
Audio Amplifiers Auto Catalog Sound Plus Lo-PWR Lo-Noise
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1662AIDRQ1 | 296-40430-6-ND | 1233379-OPA1662AIDRQ1 | 687-OPA1662AIDRQ1 | OPA1662AIDRQ1 | OPA1662AIDRQ1 | OPA1662AIDRQ1 | OPA1662AIDRQ1 | OPA1662AIDRQ1 |
| Product Name | OPA1662-Q1 Automotive Catalog, Sound Plus, Low-Power, Low-Noise and Distortion, Audio Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1662AIDRQ1 | Dual 22MHz 50mA 18V Operational Amplifier IC | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||
| CMRR | 114 dB |