Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025972-OPA1662AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 22MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
22MHz 2-CH Audio Amp, 18V, 50mA Out, 106dB CMRR, SOIC Product overview: OPA1662AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MHz, 18V, 50mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 22MHz, 18V, 50mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1662AIDR can be used for catalog matching and distributor lookup.
Audio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp
OP-AMP, 22MHZ, 17V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1662AIDR | 296-36692-2-ND | 025972-OPA1662AIDR | 687-OPA1662AIDR | OPA1662AIDR | 28AH4434 | OPA1662AIDR | OPA1662AIDR | OPA1662AIDR | OPA1662AIDR |
| Product Name | OPA1662 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1662AIDR | 22MHz 18V 50mA SOIC Operational Amplifier IC | Audio Amplifiers | Op-Amp, 22Mhz, 17V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||
| CMRR | 114 dB |