The OPA1662-Q1 is a dual, bipolar-input operational amplifier designed for automotive audio applications, such as infotainment and cluster systems. It is offered in an 8-pin VSSOP package measuring 3.00mm × 3.00mm and operates over an ambient temperature range of -40°C to 85°C, qualifying it for Automotive Grade 3 use. The device features a low input voltage noise density of 3.3 nV/√Hz at 1 kHz, an ultra-low THD+N of 0.00006% at 1 kHz, a quiescent current of 1.5 mA per channel, a slew rate of 17 V/μs, and a gain bandwidth of 22 MHz. It supports a wide supply range of ±1.5 V to ±18 V or 3 V to 36 V, provides rail-to-rail output, and is unity gain stable. The device meets AEC-Q100 qualifications with H2 ESD classification and C3B CDM classification.
Automotive Catalog, Sound Plus, Low-Power, Low-Noise and Distortion, Audio Op Amp 8-VSSOP -40 to 85
Automotive Sound Plus, Low-Power, Low-Noise and Distortion, Audio Op Amp 8-VSSOP -40 to 85 Product overview: OPA1662AIDGKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1662AIDGKRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 209432-OPA1662AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 22MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifiers Auto Catalog Sound Plus Lo-PWR Lo-Noise
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1662AIDGKRQ1 | 687-OPA1662AIDGKRQ1 | 209432-OPA1662AIDGKRQ1 | 296-51487-2-ND | OPA1662AIDGKRQ1 | OPA1662AIDGKRQ1 | OPA1662AIDGKRQ1 | OPA1662AIDGKRQ1 | OPA1662AIDGKRQ1 |
| Product Name | OPA1662-Q1 Automotive Catalog, Sound Plus, Low-Power, Low-Noise and Distortion, Audio Op Amp | Automotive Low-Power Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1662AIDGKRQ1 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||
| CMRR | 114 dB |