The OPA1662 is a dual-channel, bipolar-input audio operational amplifier designed for low-noise, low-distortion applications. It is available in a VSSOP-8 package and operates from a supply voltage of ±1.5V to ±18V or 3V to 36V, consuming 1.5mA per channel. The device offers a noise density of 3.3nV/√Hz at 1kHz, a total harmonic distortion of 0.00006% at 1kHz, a slew rate of 17V/μs, and a gain bandwidth of 22MHz. It is unity-gain stable, features rail-to-rail output swing, and provides ±30mA output drive capability. The OPA1662 is specified for operation from -40°C to +85°C and includes independent circuitry per channel to minimize crosstalk. The device meets ESD ratings of 2000V HBM and 1000V CDM.
Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps 8-VSSOP -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Audio Op Amp, 22MHz BW, 3.3nV/rtHz, 18V, VSSOP Product overview: OPA1662AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 22MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1662AIDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 025971-OPA1662AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 17 V/μs
Current - Input Bias: 600nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 22MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
OP-AMP, 22MHZ, 17V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:22MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1662AIDGKR | 296-36691-6-ND | 687-OPA1662AIDGKR | 025971-OPA1662AIDGKR | 29AH1195 | OPA1662AIDGKR | OPA1662AIDGKR | OPA1662AIDGKR | OPA1662AIDGKR | OPA1662AIDGKR |
| Product Name | OPA1662 Sound Plus Low-Power, Low-Noise and Distortion, Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 22MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1662AIDGKR | Op-Amp, 22Mhz, 17V/us, Vssop-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 3 to 36 volts | 3 volts | 3 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||
| CMRR | 114 dB |