2-Ch Op Amp, Low Noise, 53MHz, 24V, 8-SOIC, Automotive Product overview: OPA1656ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 53MHz, 24V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 53MHz, 24V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1656ID can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amp Speaker, OPA1656ID
Audio Amp Speaker, OPA1656ID
Audio Amp Speaker, OPA1656ID
Operational Amplifiers - Op Amps SoundPlus ultra-low noise and distortion, audio operational amplifier 8-SOIC -40 to 125
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1656ID | 296-OPA1656ID-ND | 2528868 | OPA1656ID | OPA1656ID | OPA1656ID | OPA1656ID |
| Product Name | Automotive 53MHz 24V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Audio Amplifier ICs | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 3.9 milliamps | 3.9 milliamps | 3.9 milliamps | ||||
| Slew Rate | 24 V/µs | 2.40E-5 V/µs | 24 V/µs | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |