SOUNDPLUS ULTRA-LOW NOISE AND DI Product overview: OPA1655DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1655DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352760-OPA1655DR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 3.9mA (x4 Channels)
Current - Output / Channel: 100 mA
Number of Circuits: 1
-3db Bandwidth: 20 MHz
Amplifier Type: General Purpose
Slew Rate: 24V/µs
Gain Bandwidth Product: 53 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 mV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
SOUNDPLUS ULTRA-LOW NOISE AND DI
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
SOUNDPLUS ULTRA-LOW NOISE AND DI
SOUNDPLUS ULTRA-LOW NOISE AND DI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1655DR | 1352760-OPA1655DR | 296-OPA1655DRDKR-ND | OPA1655DR | OPA1655DR | OPA1655DR | OPA1655DR |
| Product Name | Low-Power Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 volts | 4.5 volts | ||||
| Quiescent Current (IQ) | 9200 to ? microamps | ||||||
| Slew Rate | 24 V/µs | 24 V/µs | 24 V/µs | 24 V/µs | 2.40E-5 V/µs | 24 V/µs | |
| Bandwidth | 53 MHz | 20 MHz | 20 MHz | 20 MHz |