Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 113696-OPA1654AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 10 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
4-Ch FET Op Amp, 18MHz GBW, 100dB CMRR, 2mA, 18V, TSSOP Product overview: OPA1654AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 2mA, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18MHz, 2mA, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1654AIPWR can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Audio Amplifiers Low Noise & Dist FET Inp Aud Op Amp
Audio Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
IC AUDIO 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1654AIPWR | 113696-OPA1654AIPWR | 687-OPA1654AIPWR | 296-36690-6-ND | OPA1654AIPWR | OPA1654AIPWR | OPA1654AIPWR | OPA1654AIPWR | OPA1654AIPWR |
| Product Name | OPA1654 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1654AIPWR | 18MHz 2mA 18V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 110 dB |