Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 14-SOIC -40 to 85
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 025970-OPA1654AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 10 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Family Name: OPA1654
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 18MHz
Alternative Parts (Cross-Reference): OPA1654AIPW; OPA1654AIPWR; OPA1654AID;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quad Op Amp, 18MHz GBW, 100dB CMRR, 2.25-36V, 4-Ch, 14-SOIC Product overview: OPA1654AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1654AIDR can be used for catalog matching and distributor lookup.
IC AUDIO 4 CIRCUIT 14SOIC
Audio Amplifiers Low Noise & Dist FET Inp Aud Op Amp
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC AUDIO 4 CIRCUIT 14SOIC
IC AUDIO 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1654AIDR | 296-36689-1-ND | 025970-OPA1654AIDR | 687-OPA1654AIDR | OPA1654AIDR | OPA1654AIDR | OPA1654AIDR | OPA1654AIDR | OPA1654AIDR |
| Product Name | OPA1654 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1654AIDR | Quad 18MHz 36V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 110 dB |