Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps 8-SOIC -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1233373-OPA1652AID
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Dual Audio Amp, 18MHz BW, 18V, 2mA, 2-Ch, SOIC-8 Product overview: OPA1652AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18MHz, 18V, 2mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18MHz, 18V, 2mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1652AID can be used for catalog matching and distributor lookup.
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifiers Low Noise & Distort FET Inp Audio Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
OP AMP, DUAL, AUDIO, 36V, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:18MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1652AID | 296-30311-5-ND | 1233373-OPA1652AID | 687-OPA1652AID | 8122524 | 8122524P | OPA1652AID | OPA1652AID | OPA1652AID | OPA1652AID | 28AH4430 |
| Product Name | OPA1652 Sound Plus Low Noise and Distortion, General-Purpose, FET-Input Audio Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1652AID | Dual 18MHz 18V 2mA Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual, Audio, 36V, 8Soic; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 volts | 4.5 to 36 volts | |||||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||||
| CMRR | 110 dB |