Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-VSSOP -40 to 85
2-CH Stereo Audio Amp, Class-AB, Rail-to-Rail, 8-Pin VSSOP SMT Product overview: OPA1642AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1642AIDGKT can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233370-OPA1642AIDGK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): OPA1642AIDR; OPA1642AIDGKR; OPA1642AID;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
IC AUDIO 2 CIRCUIT 8VSSOP
OP-AMP, PRECISION, 11MHZ, 20V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Audio Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifiers Sound-Plus Hi-Perf JFET-Inp Aud OpAmps
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1642AIDGKT | 687-OPA1642AIDGKT | 296-25796-2-ND | 1233370-OPA1642AIDGKT | OPA1642AIDGKT | OPA1642AIDGKT | OPA1642AIDGKT | 29AH6921 | OPA1642AIDGKT | OPA1642AIDGKT |
| Product Name | OPA1642 Sound-Plus High-Performance, JFET-Input Audio OpAmps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1642AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Precision, 11Mhz, 20V/us, Msop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers |
| RoHS Compliant | RoHS | |||||||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 volts | 4.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC,VSSOP | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Number of Pins | 8 |