Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-VSSOP -40 to 85
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
1-Ch JFET Audio Op Amp, 11MHz GBW, 120dB CMRR, 18V, 8-MSOP Product overview: OPA1641AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 18V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 18V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1641AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084549-OPA1641AIDGK
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): OPA1641AID; OPA1641AIDGKR; OPA1641AIDR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3500uV Offset-Max, PDSO8
IC AUDIO 1 CIRCUIT 8VSSOP
Audio Amplifiers Sound-Plus High-Perf JFET-In Audio Op Amp
IC AUDIO 1 CIRCUIT 8VSSOP
IC OPAMP AUDIO 11MHZ RRO 8VSSOP
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | OPA1641AIDGKT | 296-28059-2-ND | 687-OPA1641AIDGKT | 1084549-OPA1641AIDGKT | OPA1641AIDGKT | OPA1641AIDGKT | OPA1641AIDGKT | OPA1641AIDGKT | 815-OPA1641AIDGKT | OPA1641AIDGKT |
| Product Name | OPA1641 Sound-Plus High-Performance, JFET-Input Audio OpAmps | Instrumentation, Op Amps, Buffer Amps | 11MHz 18V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AIDGKT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP AUDIO 11MHZ RRO 8VSSOP | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 to 36 volts | 2.25 to 18 volts | 4.5 to 36 volts | 4.5 volts | 18 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Features | Rail-Rail-Out | Rail-Rail-Out; Rail-Rail-In |