Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-VSSOP -40 to 85
11MHz JFET Audio Op Amp, 1-Ch, 18V, 120dB CMRR, VSSOP Product overview: OPA1641AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1641AIDGKR can be used for catalog matching and distributor lookup.
IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1084548-OPA1641AIDGK
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): OPA1641AID; OPA1641AIDGKT; OPA1641AIDR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 3500uV Offset-Max, PDSO8
Audio Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Audio Amplifiers Sound-Plus High-Perf JFET-In Audio Op Amp
IC AUDIO 1 CIRCUIT 8VSSOP
IC AUDIO 1 CIRCUIT 8VSSOP
IC AUDIO 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1641AIDGKR | 687-OPA1641AIDGKR | 296-OPA1641AIDGKRDKR-ND | 1084548-OPA1641AIDGKR | OPA1641AIDGKR | OPA1641AIDGKR | OPA1641AIDGKR | OPA1641AIDGKR | OPA1641AIDGKR | OPA1641AIDGKR |
| Product Name | OPA1641 Sound-Plus High-Performance, JFET-Input Audio OpAmps | 11MHz 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AIDGKR | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | |||||||||
| Supply Voltage (VS) | 5 to 36 volts | 2.25 to 18 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | SSOP; SOP; VSSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS |