Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-SOIC -40 to 85
Operational Amplifier, 1 Func, 3500uV Offset-Max, PDSO8
Audio Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Audio Amp, Class-AB, 1-CH Mono, Rail-to-Rail, 8-Pin SOIC SMT Product overview: OPA1641AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1641AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233368-OPA1641AID
Series: SoundPlus
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Audio
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA1641
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OPA1641AIDGKR; OPA1641AIDGKT; OPA1641AIDR;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, J-FET, 11MHZ, 8SO; No. of Amplifiers:1 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifiers Sound-Plus Hi-Perf JFET-Inp Aud Op Amp
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1641AID | OPA1641AID | 296-25613-5-ND | 687-OPA1641AID | 1233368-OPA1641AID | OPA1641AID | OPA1641AID | 28AH4428 | OPA1641AID | OPA1641AID |
| Product Name | OPA1641 Sound-Plus High-Performance, JFET-Input Audio OpAmps | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1641AID | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, J-Fet, 11Mhz, 8So; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | |||||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | ||||
| Standards | RoHS | RoHS | RoHS |