Op Amp, 20V, 15V/µs, 9.2MHz, 8-Pin, S-PDSO-G8 Product overview: OPA1637DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 15V, 9.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 15V, 9.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1637DGKT can be used for catalog matching and distributor lookup.
Audio Amplifier 1 Circuit Differential 8-VSSOP
IC OP AMP 1CH 8-VSSOP
IC OP AMP 1CH 8-VSSOP
IC OPAMP
IC OPAMP
Audio Amplifier 1 Circuit Differential 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1637DGKT | 296-OPA1637DGKTTR-ND | OPA1637DGKT | OPA1637DGKT | OPA1637DGKT |
| Product Name | 20V 15V 9.2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | ||
| Slew Rate | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage (VS) | 3 volts |