Audio Amplifier 1 Circuit Differential 8-VSSOP
Audio Amplifier 1 Circuit Differential 8-VSSOP
Audio Amplifier 1 Circuit Differential 8-VSSOP
Low-Noise Op Amp, 36V, 8-Pin, Automotive Product overview: OPA1637DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1637DGKR can be used for catalog matching and distributor lookup.
IC AUDIO 1 CIRCUIT 8VSSOP
Audio Amplifier 1 Circuit Differential 8-VSSOP
IC AUDIO 1 CIRCUIT 8VSSOP
IC AUDIO 1 CIRCUIT 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-OPA1637DGKRTR-ND | 687-OPA1637DGKR | OPA1637DGKR | OPA1637DGKR | OPA1637DGKR | OPA1637DGKR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Automotive 36V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | |||
| Slew Rate | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | ||
| Bandwidth | 7 MHz | 7 MHz |