The OPA1632 is a fully differential audio operational amplifier designed to drive high-performance audio ADCs or class-D amplifiers. It is available in an HVSSOP-8 PowerPAD™ package measuring 3 mm × 4.9 mm, with a temperature range of -40°C to +85°C. The device features a gain bandwidth product of 180 MHz, a slew rate of 72 V/μs, and an input voltage noise of 1.25 nV/√Hz. It offers ultra-low distortion of 0.000028% and supports a wide supply range of ±2.5 V to ±15 V. A shutdown mode reduces quiescent current to 0.85 mA at ±5 V supplies.
Fully Differential I/O Audio Amplifier 8-MSOP-PowerPAD -40 to 85
Audio Amplifier 1 Circuit Differential 8-HVSSOP
Audio Amplifier 1 Circuit Differential 8-HVSSOP
Audio Amplifier 1 Circuit Differential 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 025967-OPA1632DGNR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 180MHz
Amplifier Type: Audio
Slew Rate: 50 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 32 V, ±2.5 V to 16 V
Operating Supply Current: 14mA
Channel Output Current: 85mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
180MHz Op Amp, Fully Diff I/O, 15V Dual, 85mA, HTSSOP EP Product overview: OPA1632DGNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 180MHz, 15V, 85mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 180MHz, 15V, 85mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1632DGNR can be used for catalog matching and distributor lookup.
IC AUDIO 1 CIRCUIT 8HVSSOP
IC AUDIO 1 CIRCUIT 8HVSSOP
Audio Amplifier 1 Circuit Differential 8-HVSSOP
Audio Amplifiers Fully DiffI/O Audio Amp
IC AUDIO 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1632DGNR | 296-39099-1-ND | 025967-OPA1632DGNR | 687-OPA1632DGNR | OPA1632DGNR | OPA1632DGNR | OPA1632DGNR | OPA1632DGNR | OPA1632DGNR |
| Product Name | OPA1632 Fully Differential I/O Audio Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1632DGNR | Dual 180MHz 15V 85mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||||||
| Supply Voltage (VS) | 5 to 32 volts | 5 to 32 volts | 5 to 32 volts | 5 volts | 5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | Tape and Reel | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps |