Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifier 2 Circuit 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 790966-OPA1622IDRCT
Series: SoundPlus
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Audio
Current - Input Bias: 1.2μA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Package: 10-VSON (3x3)
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 32MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): OPA1622IDRCR; OPA1622IDRCT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Dual Op Amp, 320MHz, 10V/µs, 10-Pin S-PDSO-N10, Automotive Product overview: OPA1622IDRCT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 320MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 320MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1622IDRCT can be used for catalog matching and distributor lookup.
Audio Amplifiers SoundPlusG Audio Operational Amplifier with High Performance, Low THD+N and Bipolar Input 10-VSON -40 to 125
IC AUDIO 2 CIRCUIT 10VSON
IC AUDIO 2 CIRCUIT 10VSON
AUDIO AMPLIFIER, BIPOLAR, 2-CH, VSON-10; Output Power:11.3mW; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:VSON; No. of Pins:10Pins; Load Impedance:600ohm; RoHS Compliant: Yes
Audio Amplifier 2 Circuit 10-VSON (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 296-43695-6-ND | 790966-OPA1622IDRCT | 687-OPA1622IDRCT | OPA1622IDRCT | OPA1622IDRCT | OPA1622IDRCT | 29AH6920 | OPA1622IDRCT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1622IDRCT | Automotive Dual 320MHz 10V Operational Amplifier IC | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifier, Bipolar, 2-Ch, Vson-10; Output Power Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | 10-VFDFN Exposed Pad | Surface Mount | 10-VFDFN Exposed Pad | |||||
| Number of Pins | 10 | 10 |