Dual Op Amp, 320MHz, 10V/µs, 10-VSON, Automotive Product overview: OPA1622IDRCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 320MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 320MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1622IDRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 748078-OPA1622IDRCR
Family Name: OPA1622
Manufacturer Homepage: www.ti.com
Reference case: QFN
Reference Date Code: 16+
Alternative Parts (Cross-Reference): OPA1622IDRCT;
Introduction Date: December 11, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifier 2 Circuit 10-VSON (3x3)
Audio Amplifiers SoundPlusG Audio Operational Amplifier with High Performance, Low THD+N and Bipolar Input 10-VSON -40 to 125
IC AUDIO 2 CIRCUIT 10VSON
IC AUDIO 2 CIRCUIT 10VSON
IC AUDIO 2 CIRCUIT 10VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1622IDRCR | 748078-OPA1622IDRCR | 296-45038-2-ND | OPA1622IDRCR | OPA1622IDRCR | OPA1622IDRCR | OPA1622IDRCR | OPA1622IDRCR |
| Product Name | Automotive Dual 320MHz 10V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1622IDRCR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | Surface Mount | Surface Mount | ||||
| Number of Pins | 10 |