Audio Op Amp, 1-CH, Class-AB, AEC-Q100, 8-Pin SOIC Product overview: OPA1612AQDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1612AQDRQ1 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP-AMP, AEC-Q100, 40MHZ, 27V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:40MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
OP-AMP, 40MHZ, 27V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:40MHz; Slew Rate:27V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers High Performance Bipolarinput AudioOP
IC AUDIO 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA1612AQDRQ1 | 296-43260-2-ND | 78Y9391 | OPA1612AQDRQ1 | OPA1612AQDRQ1 | OPA1612AQDRQ1 | OPA1612AQDRQ1 | OPA1612AQDRQ1 |
| Product Name | Automotive SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op-Amp, Aec-Q100, 40Mhz, 27V/us, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 3.6 milliamps | 3.6 milliamps | 3.6 milliamps | |||||
| Slew Rate | 27 V/µs | 27 V/µs | 27 V/µs | 2.70E-5 V/µs | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |