1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SON -40 to 85
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
2-Ch Op Amp, 40MHz BW, 1.1nV/rtHz Noise, 18V, SON Product overview: OPA1612AIDRGT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 40MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1612AIDRGT can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 500uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233367-OPA1612AIDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifiers Low Power,Precision Op Amp
IC AUDIO 2 CIRCUIT 8SON
IC AUDIO 2 CIRCUIT 8SON
Audio Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1612AIDRGT | 296-38372-2-ND | 687-OPA1612AIDRGT | OPA1612AIDRGT | 1233367-OPA1612AIDRGT | OPA1612AIDRGT | OPA1612AIDRGT | OPA1612AIDRGT | OPA1612AIDRGT | OPA1612AIDRGT |
| Product Name | OPA1612 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 40MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1612AIDRGT | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 36 volts | 4.5 volts | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 3600 microamps | |||||||||
| GBW | 40 MHz | 80 MHz | 80 MHz |