1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier 8-SOIC -40 to 85
1-CH Audio Amp, 80MHz GBW, 18V, 27V/µs SR, SOIC Product overview: OPA1611AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 18V, 27V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80MHz, 18V, 27V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1611AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 087910-OPA1611AID
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 27 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 3.6mA
Channel Output Current: 62mA
Gain Bandwidth Product (GBP): 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Multimedia
Audio Amplifier 1 Circuit 8-SOIC
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
AUDIOOP-AMPLOWPOWER&
Audio Amplifiers 1.1nV/Hz Noise Low Pwr Prec Op Amp
Audio Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1611AID | 687-OPA1611AID | 087910-OPA1611AID | 8122502 | 8122502P | 296-24958-5-ND | OPA1611AID | OPA1611AID | 37AJ0417 | OPA1611AID | OPA1611AID |
| Product Name | OPA1611 1.1nV/?Hz Noise, Low Power, Precision Operational Amplifier | 80MHz 18V 27V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1611AID | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audioop-Amplowpower&noiseprecision; Output Power Texas Instruments | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 36 volts | 38 volts | 4.5 to 36 volts | 4.5 volts | 2.25 to 18 volts | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||||
| Quiescent Current (IQ) | 3600 microamps | ||||||||||
| GBW | 40 MHz | 80 MHz | 80 MHz |