OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp 14-SOIC -40 to 85
Quad Audio Op Amp, 35MHz BW, 114dB CMRR, 20V/µs SR, 18V Max, 14-SOIC Product overview: OPA1604AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 35MHz, 20V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 35MHz, 20V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1604AID can be used for catalog matching and distributor lookup.
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Audio Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC AUDIO 4 CIRCUIT 14SOIC
OP AMP, R TO R, 35MHZ, 20V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:35MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Audio Amplifiers Hi-Perf,Bipolar-Inp Audio Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1604AID | 687-OPA1604AID | 296-33469-5-ND | OPA1604AID | OPA1604AID | 26AJ7764 | OPA1604AID |
| Product Name | OPA1604 OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp | Quad 35MHz 20V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, R To R, 35Mhz, 20V/us, Soic-14; No. Of Amplifiers Texas Instruments | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 36 volts | 36 volts | 4.5 volts | 2.25 to 18 volts | |||
| VOS | 1 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 2600 microamps | ||||||
| GBW | 35 MHz | 35 MHz |