OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144769-OPA1602AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 35MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Audio Op Amp, 35MHz BW, 120dB Gain, 2.6mA, 8-SOIC Product overview: OPA1602AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35MHz, 2.6mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 35MHz, 2.6mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1602AID can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OP AMP, AUDIO, BIPOLAR, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:35MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers SOUNDPLUS HI-PERF BIP-IN AUDIO OP AMP
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1602AID | 144769-OPA1602AID | 296-28930-5-ND | 687-OPA1602AID | OPA1602AID | 28AH4426 | OPA1602AID | OPA1602AID | OPA1602AID |
| Product Name | OPA1602 OPA1602, OPA1604 SoundPlus High-Performance, Bipolar-Input Audio Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1602AID | Instrumentation, Op Amps, Buffer Amps | Dual 35MHz 2.6mA SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op Amp, Audio, Bipolar, 8Msop; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 to 36 volts | 36 volts | 2.25 to 18 volts | 4.5 volts | ||||
| VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 2600 microamps | ||||||||
| GBW | 35 MHz | 35 MHz | 35 MHz |